Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 4MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | ± 6V to ± 15V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 6V to ± 15V |
Base Number | 82 |
Gain Bandwidth | 4MHz |
Input Offset Voltage Max | 15mV |
Op Amp Type | High Speed |
Operating Temperature Range | 0°C to +70°C |
Settling Time | 2µs |
Supply Current | 3.6mA |
Supply Current Max | 5.6mA |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 36V |
Supply Voltage Min | 10V |
Dual, 30-V, 4-MHz, 13-V/µs slew rate, In to V+, JFET-input op amp | Texas Instruments |
Op Amp, Single, Jfet, 4Mhz, 8Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a TL082CM/NOPB?
Additional datasheets, footprints and schematics for TL082CM/NOPB are listed on our Part Details page. You can also find images and similar parts to TL082CM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL082CM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL082CM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL082CM/NOPB fall under?
The TL082CM/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL082CM/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL082CM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the TL082CM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL082CM/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL082CM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL082CM/NOPB often in real-time on the comparison pages.
What if I can't find stock of TL082CM/NOPB?
You can fill out our help required form which you can use to request a quote for TL082CM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.