Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
8,275
in stock
|
Buy Now | |
Texas Instruments
from US$0.07
|
182,583
in stock
|
Buy Now | |
Micros
from US$0.14
|
2,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
334
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
-
|
Buy Now | |
element14
from US$0.32
|
-
|
Buy Now | |
Farnell
from US$0.16
|
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Product Range | - |
Dual, 30-V, 3-MHz, 13-V/µs slew rate, In to V+, JFET-input op amp | Texas Instruments |
TL082CDR, Op Amp | RS |
Dual JFET Input Op-Amp, GBW 4MHz, SR 16V/us, Voff 3mV, +/-3÷+/-18V, 0÷70°C | Micros |
Op Amp, 3Mhz, 13V/Us, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL082CDR?
Additional datasheets, footprints and schematics for TL082CDR are listed on our Part Details page. You can also find images and similar parts to TL082CDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL082CDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL082CDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL082CDR fall under?
The TL082CDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL082CDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL082CDR you can contact the distributor directly for product support, shipping queries etc.
Is the TL082CDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL082CDR have stock available?
Authorised distributors including Texas Instruments, RS, Micros, Chip One Stop and Newark Electronics have stock available or on a lead time for TL082CDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL082CDR often in real-time on the comparison pages.
What if I can't find stock of TL082CDR?
You can fill out our help required form which you can use to request a quote for TL082CDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.