| Status: | Active |
|---|---|
| Series: | TL082 |
| RoHS: | Compliant |
Prices starting from US$0.16
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$0.16
|
23,449
in stock
|
Buy Now |
|
element14
from US$0.23
|
20,190
in stock
|
Buy Now |
|
Farnell
from US$0.29
|
20,190
in stock
|
Buy Now |
|
Avnet America
from US$0.17
|
5,000
in stock
|
Buy Now |
|
Chip One Stop
from US$0.36
|
2,500
in stock
|
Buy Now |
|
TME
from US$0.27
|
2,424
in stock
|
Buy Now |
|
Avnet Silica
-
|
5,000
in stock
|
Buy Now |
|
Future Electronics
from US$0.17
|
0
in stock
|
Buy Now |
|
EBV Elektronik
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Wide common-mode (up to VCC+) and differential voltage range |
| Low input bias and offset current |
| Output short-circuit protection |
| High input impedance JFET input stage |
| Internal frequency compensation |
| Latch up free operation |
| High slew rate: 16 V/µs (typical) |
Product Specifications |
|---|
| DS0470 General purpose JFET dual operational amplifiers |
Technical Notes & Articles |
|---|
| How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
|---|
| DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
|---|
| ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
| Op-Amp, 4Mhz, 70Deg C, Soic-8 | Newark Electronics |
| OPAMP, 4MHZ, 0 TO 70DEG C | element14 |
| Operational Amplifier, 2 Channels, 4 MHz, 16 V/?s, 6V to 36V, ? 3V to ? 18V, SOIC, 8 Pins | Avnet America |
| IC: operational amplifier | TME |
| Operational Amplifier, 2 Channels, 4 MHz, 16 V/�s, 6V to 36V, � 3V to � 18V, SOIC, 8 Pins | Avnet Silica |
| TL082 Series 18 V 4 MHz Surface Mount JFET Dual Operational Amplifier - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a TL082ACDT?
Additional datasheets, footprints and schematics for TL082ACDT are listed on our Part Details page. You can also find images and similar parts to TL082ACDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL082ACDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL082ACDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL082ACDT fall under?
The TL082ACDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL082ACDT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL082ACDT you can contact the distributor directly for product support, shipping queries etc.
Is the TL082ACDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TL082ACDT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Chip One Stop have stock available or on a lead time for TL082ACDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL082ACDT often in real-time on the comparison pages.
What if I can't find stock of TL082ACDT?
You can fill out our help required form which you can use to request a quote for TL082ACDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.