Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
100
in stock
|
Buy Now | |
Texas Instruments
from US$0.18
|
14,313
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
1,147
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
985
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
-
|
Buy Now | |
element14
from US$0.65
|
-
|
Buy Now | |
Farnell
from US$0.64
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 36V ± 18V |
Amplifier Type | JFET Operational |
Base Number | 081 |
Gain Bandwidth | 3MHz |
IC Generic Number | 081 |
Input Offset Voltage Max | 6mV |
Logic Function Number | 081 |
Op Amp Type | High Voltage |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
Single, 30-V, 3-MHz, 13-V/µs slew rate, In to V+, JFET-input op amp | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
TL081IP, Operational Amplifiers | RS |
Ic, Op Amp, Jfet Input, Dip8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL081IP .?
Additional datasheets, footprints and schematics for TL081IP . are listed on our Part Details page. You can also find images and similar parts to TL081IP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL081IP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL081IP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL081IP . fall under?
The TL081IP . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL081IP . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL081IP . you can contact the distributor directly for product support, shipping queries etc.
Is the TL081IP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL081IP . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for TL081IP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL081IP . often in real-time on the comparison pages.
What if I can't find stock of TL081IP .?
You can fill out our help required form which you can use to request a quote for TL081IP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.