Status: | Active |
---|---|
Series: | TL081 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
1,880
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
7,453
in stock
|
Buy Now | |
element14
from US$0.18
|
7,358
in stock
|
Buy Now | |
Farnell
from US$0.17
|
7,353
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
1,269
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now |
High slew rate: 16 V/µs (typ) |
Latch-up free operation |
Wide common-mode (up to VCC+) and differential voltage range |
Output short-circuit protection |
Low input bias and offset current |
Internal frequency compensation |
High input impedance JFET input stage |
Product Specifications |
---|
DS0469 General purpose JFET single operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TL081 Series 36 V 40 mA 4 MHz General Purpose JFET Single Operational Amplifier | Future Electronics |
So 08 .15 Jede/Single J-Fet Op Amp | Newark Electronics |
SO 08 .15 JEDE/SINGLE J-FET OP AMP | element14 |
OP Amp Single GP +/- 18V SOIC8 | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Single GP �18V 8-Pin SO N T/R | EBV Elektronik |
OP Amp Single GP ±18V 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a TL081CDT?
Additional datasheets, footprints and schematics for TL081CDT are listed on our Part Details page. You can also find images and similar parts to TL081CDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL081CDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL081CDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL081CDT fall under?
The TL081CDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL081CDT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL081CDT you can contact the distributor directly for product support, shipping queries etc.
Is the TL081CDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TL081CDT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TL081CDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL081CDT often in real-time on the comparison pages.
What if I can't find stock of TL081CDT?
You can fill out our help required form which you can use to request a quote for TL081CDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.