Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | Low Power |
Single, 30-V, 3-MHz, 13-V/µs slew rate, In to V+, JFET-input op amp | Texas Instruments |
Op-Amp JFET +-18V 13V/us SOIC8 | Schukat Electronic |
JFET Input Op-Amp, GBW 3MHz, SR 13V/us, Voff 3mV, +/-3.5÷+/-18V, 0÷70°C | Micros |
OP Amp Single GP 18V 8-Pin SOIC | RS |
Where can I find additional details, specifications and documents for a TL081CDR?
Additional datasheets, footprints and schematics for TL081CDR are listed on our Part Details page. You can also find images and similar parts to TL081CDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL081CDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL081CDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL081CDR fall under?
The TL081CDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL081CDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL081CDR you can contact the distributor directly for product support, shipping queries etc.
Is the TL081CDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL081CDR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Schukat Electronic, Micros and RS have stock available or on a lead time for TL081CDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL081CDR often in real-time on the comparison pages.
What if I can't find stock of TL081CDR?
You can fill out our help required form which you can use to request a quote for TL081CDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.