No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 30V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 30V to 36V |
Op Amp Type | Low Noise |
Operating Temperature Range | -55°C to +125°C |
Op Amp, Low Noise, 3Mhz, 14Soic | Newark Electronics |
EP Quad Lo-Noise JFE T-Input OP AMP | Mouser Electronics |
Enhanced product, quad, 30-V, 3-MHz, high slew rate (13-V/µs), In to V+, JFET-input op amp | Texas Instruments |
Where can I find additional details, specifications and documents for a TL074MDEP .?
Additional datasheets, footprints and schematics for TL074MDEP . are listed on our Part Details page. You can also find images and similar parts to TL074MDEP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL074MDEP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL074MDEP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL074MDEP . fall under?
The TL074MDEP . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL074MDEP . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL074MDEP . you can contact the distributor directly for product support, shipping queries etc.
Is the TL074MDEP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL074MDEP . have stock available?
Authorised distributors including Arrow Electronics, Mouser Electronics and Texas Instruments have stock available or on a lead time for TL074MDEP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL074MDEP . often in real-time on the comparison pages.
What if I can't find stock of TL074MDEP .?
You can fill out our help required form which you can use to request a quote for TL074MDEP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.