TL074IN . Part Information
Details for TL074IN . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.4500 |
30 | 0.4050 |
70 | 0.3650 |
200 | 0.3280 |
600 | 0.2950 |
2000 | 0.1390 |
6000 | 0.1250 |
20000 | 0.1200 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 36V |
Amplifier Type | JFET Operational |
Device Marking | TL074IN |
Gain Bandwidth | 3MHz |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
Alternative Part Descriptions
- IC, OP AMP, QUAD; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; ProductRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TL074IN .?
Additional datasheets, footprints and schematics for TL074IN . are listed in our Part Details tab. You can also find the TL074IN . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL074IN . in the Pricing & Inventory tab next to part details. You can view TL074IN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL074IN . fall under?
The TL074IN . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL074IN . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL074IN . you can contact the distributor directly for product support, shipping queries etc.
Is the TL074IN . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TL074IN . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TL074IN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL074IN . often in real-time on the comparison pages.
What if I can't find stock of TL074IN .?
You can fill out our help required form which you can use to request a quote for TL074IN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.