No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 36V |
Op Amp Type | General Purpose |
Quad, 30-V, 3-MHz, high slew rate (13-V/µs), In to V+, JFET-input op amp | Texas Instruments |
TL074CPWR TI | Elfaro |
IC OP AMP QUAD LO-NOISE 15V/30V 14-PIN TSSOP | Dan-Mar Components |
Op Amp, Low Noise, 3Mhz, 13V/Us, Tssop14 | Newark Electronics |
Quad Low Noise JFET | Mouser Electronics |
Where can I find additional details, specifications and documents for a TL074CPWR .?
Additional datasheets, footprints and schematics for TL074CPWR . are listed on our Part Details page. You can also find images and similar parts to TL074CPWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL074CPWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL074CPWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL074CPWR . fall under?
The TL074CPWR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL074CPWR . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL074CPWR . you can contact the distributor directly for product support, shipping queries etc.
Is the TL074CPWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL074CPWR . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TL074CPWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL074CPWR . often in real-time on the comparison pages.
What if I can't find stock of TL074CPWR .?
You can fill out our help required form which you can use to request a quote for TL074CPWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.