Status: | Active |
---|---|
Series: | TL074 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
2,400
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
400,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
22,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
21,306
in stock
|
Buy Now | |
element14
from US$0.27
|
20,301
in stock
|
Buy Now | |
Farnell
from US$0.25
|
20,256
in stock
|
Buy Now | |
Schukat Electronic
from US$0.16
|
9,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
9,470
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
737
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
694
in stock
|
Buy Now | |
Avnet Silica
-
|
52,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Wide common-mode (up to VCC+) and differential voltage range |
Low input bias and offset current |
Low noise en= 15 nV/ √ Hz (typ) |
Output short-circuit protection |
High input impedance JFET input stage |
Low harmonic distortion: 0.01% (typical) |
Internal frequency compensation |
Latch up free operation |
High slew rate: 16 V/μs (typical) |
Related products See TL071 for single version See TL072 for dual version |
See TL071 for single version |
See TL072 for dual version |
Product Specifications |
---|
DS0467 Low-noise JFET quad operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TL074 Series 18 V 3 MHz Low Noise JFET Quad Operational Amplifier - SOIC-14 | Future Electronics |
OP Amp Quad GP ±18V 14-Pin SO T/R | Avnet America |
Op-Amp, 3Mhz, 70Deg C, Soic-14 | Newark Electronics |
OPAMP, 3MHZ, 0 TO 70DEG C | element14 |
4xOp-Amp JFET +-18V LN 13V/us SO14 | Schukat Electronic |
OP Amp Quad GP +/- 18V SOIC14 | RS |
ST Operational Amplifier, 3MHz, 30pA, SOIC | Distrelec |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Quad GP �18V 14-Pin SO T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a TL074CDT?
Additional datasheets, footprints and schematics for TL074CDT are listed on our Part Details page. You can also find images and similar parts to TL074CDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL074CDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL074CDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL074CDT fall under?
The TL074CDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL074CDT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL074CDT you can contact the distributor directly for product support, shipping queries etc.
Is the TL074CDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TL074CDT have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL074CDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL074CDT often in real-time on the comparison pages.
What if I can't find stock of TL074CDT?
You can fill out our help required form which you can use to request a quote for TL074CDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.