TL072QDREP Amplifiers & Comparators by Texas Instruments

OP AMP GENERAL PURPOSE 3MHZ 13V/us S

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
7,425 units
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Op Amp Type General Purpose
No. of Amplifiers 2
Slew Rate 13V/ s
Supply Voltage Range 30V to 36V
Amplifier Case Style SOIC
No. of Pins 8
Bandwidth 3MHz
Packaging Each

Alternative Descriptions

Enhanced product, dual, 30-V, 3-MHz, high slew rate (13-V/µs), In to V+, JFET-input op amp | Texas Instruments
Dual Low-Noise JFET Inp Gen-Purp Op Amp | Mouser Electronics
Op-Amp, 3Mhz, 13V/Us, Soic-8 | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TL072QDREP?

Additional datasheets, footprints and schematics for TL072QDREP are listed on our Part Details page. You can also find images and similar parts to TL072QDREP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TL072QDREP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL072QDREP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TL072QDREP fall under?

The TL072QDREP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TL072QDREP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TL072QDREP you can contact the distributor directly for product support, shipping queries etc.

Is the TL072QDREP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TL072QDREP have stock available?

Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for TL072QDREP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TL072QDREP often in real-time on the comparison pages.

What if I can't find stock of TL072QDREP?

You can fill out our help required form which you can use to request a quote for TL072QDREP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay