Status: | Unknown |
---|---|
Series: | TL07xx Family |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.48
|
850
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.48
|
11,800
in stock
|
Buy Now |
![]() |
Rapid Electronics
from US$0.56
|
4,114
in stock
|
Buy Now |
![]() |
TME
from US$0.44
|
2,888
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.43
|
1,028
in stock
|
Buy Now |
![]() |
Jameco Electronics
from US$0.45
|
783
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.49
|
-
|
Buy Now |
![]() |
element14
from US$0.44
|
-
|
Buy Now |
![]() |
Farnell
from US$0.44
|
-
|
Buy Now |
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | TL07xx Family |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 36V |
Amplifier Type | JFET Operational |
Base Number | 072 |
Device Marking | TL072CP |
Gain Bandwidth | 3MHz |
IC Generic Number | 072 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 13mV |
Logic Function Number | 72 |
Op Amp Type | Low Noise |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
2xOp-Amp JFET +-18V LN 13V/us DIP8 | Schukat Electronic |
Texas Instruments TL072CP TL072 Bi-Fet Dual Op Amplifier | Rapid Electronics |
IC: operational amplifier | TME |
General usage dual op-amp,TL072CP DIP8 | RS |
Ic, Op Amp, Dual Jfet, Dip8 | Newark Electronics |
OP-AMP, DUAL, PDIP-8, 0 TO 70DEG C | element14 |
Where can I find additional details, specifications and documents for a TL072CP?
Additional datasheets, footprints and schematics for TL072CP are listed on our Part Details page. You can also find images and similar parts to TL072CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL072CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL072CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL072CP fall under?
The TL072CP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL072CP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL072CP you can contact the distributor directly for product support, shipping queries etc.
Is the TL072CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL072CP have stock available?
Authorised distributors including Schukat Electronic, Rapid Electronics, TME, Chip One Stop and RS have stock available or on a lead time for TL072CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL072CP often in real-time on the comparison pages.
What if I can't find stock of TL072CP?
You can fill out our help required form which you can use to request a quote for TL072CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.