Status: | Active |
---|---|
Series: | TL072 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
11,960
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
260,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
135,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
29,840
in stock
|
Buy Now | |
Schukat Electronic
from US$0.13
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
12,591
in stock
|
Buy Now | |
element14
from US$0.26
|
12,581
in stock
|
Buy Now | |
Farnell
from US$0.20
|
12,581
in stock
|
Buy Now | |
Micros
from US$0.12
|
6,321
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
5,970
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
909
in stock
|
Buy Now | |
Avnet Silica
-
|
295,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Related products Wide common-mode (up to VCC+) and differential voltage range Low input bias and offset current Low noise en = 15 nV/√Hz (typ) Output short-circuit protection High input impedance JFET input stage Low harmonic distortion: 0.01 % (typical) Internal frequency compensation Latch-up free operation High slew rate: 16 V/µs (typ) See TL071 for single op amp version See TL074 for quad op amp version |
Wide common-mode (up to VCC+) and differential voltage range |
Low input bias and offset current |
Low noise en = 15 nV/√Hz (typ) |
Output short-circuit protection |
High input impedance JFET input stage |
Low harmonic distortion: 0.01 % (typical) |
Internal frequency compensation |
Latch-up free operation |
High slew rate: 16 V/µs (typ) |
See TL071 for single op amp version |
See TL074 for quad op amp version |
Product Specifications |
---|
DS0468 Low noise JFET dual operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
OP Amp Dual GP ±18V 8-Pin SO N T/R | Avnet America |
TL072 Series 36 V 3 MHz Low Noise JFET Dual Operational Amplifier - SOIC-8 | Future Electronics |
2xOp-Amp JFET +-18V LN 13V/us SO8 | Schukat Electronic |
Operational Amplifier, Dual, 4 Mhz, 2, 16 V/ S, 6V To 36V, Soic, 8 Rohs Compliant: Yes |Stmicroelectronics TL072CDT | Newark Electronics |
OP AMP, DUAL, 4MHZ, L BIAS, 8SOIC | element14 |
Lo Noise Dual JFET Op Amp TL072CDT | RS |
Dual JFET Input Op-Amp, GBW 4MHz, SR 16V/us, Voff 3mV, +/-3÷+/-18V, 0÷70°C | Micros |
IC: operational amplifier | Transfer Multisort Elektronik |
ST Operational Amplifier, 4MHz, 20pA, SOIC | Distrelec |
OP Amp Dual GP �18V 8-Pin SO N T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a TL072CDT?
Additional datasheets, footprints and schematics for TL072CDT are listed on our Part Details page. You can also find images and similar parts to TL072CDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL072CDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL072CDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL072CDT fall under?
The TL072CDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL072CDT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL072CDT you can contact the distributor directly for product support, shipping queries etc.
Is the TL072CDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TL072CDT have stock available?
Authorised distributors including Avnet America, Future Electronics, Chip One Stop, Schukat Electronic and Newark Electronics have stock available or on a lead time for TL072CDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL072CDT often in real-time on the comparison pages.
What if I can't find stock of TL072CDT?
You can fill out our help required form which you can use to request a quote for TL072CDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.