No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 36V |
Base Number | 71 |
Gain Bandwidth | 3MHz |
Input Offset Voltage Max | 6mV |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
Single, 30-V, 3-MHz, high slew rate (13-V/µs), In to V+, JFET-input op amp | Texas Instruments |
Ic, Op Amp, Jfet, Pdip8 | Newark Electronics |
IC, OP AMP, JFET, PDIP8 | Farnell |
OP Amp Single GP 18V 8-Pin PDIP | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TL071IP .?
Additional datasheets, footprints and schematics for TL071IP . are listed on our Part Details page. You can also find images and similar parts to TL071IP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL071IP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL071IP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL071IP . fall under?
The TL071IP . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL071IP . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL071IP . you can contact the distributor directly for product support, shipping queries etc.
Is the TL071IP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL071IP . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TL071IP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL071IP . often in real-time on the comparison pages.
What if I can't find stock of TL071IP .?
You can fill out our help required form which you can use to request a quote for TL071IP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.