Status: | Active |
---|---|
Series: | TL071 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
14,860
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
35,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
6,900
in stock
|
Buy Now | |
Schukat Electronic
from US$0.13
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
908
in stock
|
Buy Now | |
element14
from US$0.19
|
878
in stock
|
Buy Now | |
Farnell
from US$0.18
|
878
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Internal frequency compensation |
Low harmonic distortion: 0.01% (typ) |
High slew rate: 16 V /µs (typ) |
Wide common-mode (up to VCC+) and differential voltage range |
Low noise en = 15 nV/√Hz (typ) |
Low input bias and offset currenT |
High input impedance JFET input stage |
Latch-up free operation |
Output short-circuit protection |
Product Specifications |
---|
DS0466 Low noise JFET single operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TL071 Series 18 V 4 MHz Low Noise JFET Single Operational Amplifier - SOIC-8 | Future Electronics |
OP Amp Single GP +/- 18V SOIC8 | RS |
OP Amp Single GP ±18V 8-Pin SO N T/R | Avnet America |
Op-Amp JFET +-18V LN 13V/us SO8 | Schukat Electronic |
Opamp, 4Mhz, 0 To 70Deg C | Newark Electronics |
SO 08 .15 JEDE/SINGLE J-FET OP AMP | element14 |
OP Amp Single GP �18V 8-Pin SO N T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a TL071CDT?
Additional datasheets, footprints and schematics for TL071CDT are listed on our Part Details page. You can also find images and similar parts to TL071CDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL071CDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL071CDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL071CDT fall under?
The TL071CDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL071CDT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL071CDT you can contact the distributor directly for product support, shipping queries etc.
Is the TL071CDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TL071CDT have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, Chip One Stop and Schukat Electronic have stock available or on a lead time for TL071CDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL071CDT often in real-time on the comparison pages.
What if I can't find stock of TL071CDT?
You can fill out our help required form which you can use to request a quote for TL071CDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.