| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| No. of Amplifiers | 4 Amplifier, 4Amplifiers |
|---|---|
| Bandwidth | 1MHz |
| Slew Rate | 3.5V/µs |
| Supply Voltage Range | 7V to 36V |
| Amplifier Case Style | SOIC |
| No. of Pins | 14Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | 7V to 36V |
| Amplifier Type | JFET Operational |
| Base Number | 064 |
| Gain Bandwidth | 1MHz |
| IC Generic Number | 064 |
| Input Offset Voltage Max | 6mV |
| Logic Function Number | 064 |
| Op Amp Type | Low Power |
| Operating Temperature Range | -40°C to +85°C |
| Supply Voltage + Nom | 15V |
| Supply Voltage Max | 36V |
| Supply Voltage Min | 7V |
| IC, OP AMP, QUAD JFET, SMD, SOIC14 | element14 |
| IC: operational amplifier | TME |
| Ic, Op Amp, Quad Jfet, Smd, Soic14 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL064IDR .?
Additional datasheets, footprints and schematics for TL064IDR . are listed on our Part Details page. You can also find images and similar parts to TL064IDR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL064IDR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL064IDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL064IDR . fall under?
The TL064IDR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL064IDR . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL064IDR . you can contact the distributor directly for product support, shipping queries etc.
Is the TL064IDR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL064IDR . have stock available?
Authorised distributors including Ozdisan, element14, Farnell, TME and Newark Electronics have stock available or on a lead time for TL064IDR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL064IDR . often in real-time on the comparison pages.
What if I can't find stock of TL064IDR .?
You can fill out our help required form which you can use to request a quote for TL064IDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.