Status: | Active |
---|---|
Series: | TL064 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
No stock
|
Buy Now | |
Future Electronics
from US$0.16
|
65,000
in stock
|
Buy Now | |
element14
from US$0.27
|
11,055
in stock
|
Buy Now | |
Farnell
from US$0.26
|
11,055
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
8,886
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
5,370
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
2,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Very low power consumption: 200 μA |
Wide common-mode (up to VCC+) and differential voltage ranges |
Low input bias and offset currents |
Output short-circuit protection |
High input impedance JFET input stage |
Internal frequency compensation |
Latch up free operation |
High slew rate: 3.5 V/μs |
Product Specifications |
---|
DS0465 Low power JFET quad operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TL064 Series 36 V 1 MHz Low Power JFET Quad Operational Amplifier - SOIC-14 | Future Electronics |
OPAMP, 1MHZ, 0 TO 70DEG C | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
Op-Amp, 1Mhz, 70Deg C, Soic-14 | Newark Electronics |
OP Amp Quad GP ±18V 14-Pin SOIC T/R | Avnet America |
OP Amp Quad GP �18V 14-Pin SOIC T/R | EBV Elektronik |
OP Amp Quad GP +/- 18V SOIC14 | RS |
OP Amp Quad GP ?18V 14-Pin SOIC T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a TL064CDT?
Additional datasheets, footprints and schematics for TL064CDT are listed on our Part Details page. You can also find images and similar parts to TL064CDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL064CDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL064CDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL064CDT fall under?
The TL064CDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL064CDT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL064CDT you can contact the distributor directly for product support, shipping queries etc.
Is the TL064CDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TL064CDT have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for TL064CDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL064CDT often in real-time on the comparison pages.
What if I can't find stock of TL064CDT?
You can fill out our help required form which you can use to request a quote for TL064CDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.