TL062IDR . Part Information
Details for TL062IDR . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps

Buy TL062IDR Directly from Texas Instruments (412286 in stock) at $0.1080
Part Downloads

Part Specifications
No. of Amplifiers | 2 Amplifier |
Bandwidth | 1MHz |
Slew Rate | 3.5V/µs |
Supply Voltage Range | 7V to 36V ± 5V to ± 15V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- OP Amp Dual GP 18V 8-Pin SOIC | RS Components
- OP-AMP, DUAL, 1MHZ, 3.5V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:3.5V/µs; Supply Voltage Range:7V to 36V, ± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes | Newark Electronics
- Operational amplifier; 1MHz; Channels: 2; SO8; 6÷36/±3÷18VDC | Transfer Multisort Elektronik
- Dual Low-Power JFET-Input General-Purpose Operational Amplifier | Texas Instruments
- Operational Amplifier [Texas Instruments] TL062IDR Operational Amplifier | Distrelec
- Texas Instruments TL062IDR Op-Amp, Çiftli, 1MHz, 8-Pimli, SOIC | RS Components TR
- OP Amp Dual GP 18V 8-Pin SOIC | RS Components IT
Viewing Distributors for TL062IDR .
Loading...
Loading Results for TL062IDR .