No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 3.5V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | SOP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 36V |
Amplifier Type | JFET Operational |
Base Number | 062 |
Gain Bandwidth | 1MHz |
IC Generic Number | 062 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 15mV |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 36V |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
Ic, Op Amp, Dual Jfet, Smd, Sop8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL062CPSR?
Additional datasheets, footprints and schematics for TL062CPSR are listed on our Part Details page. You can also find images and similar parts to TL062CPSR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL062CPSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL062CPSR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL062CPSR fall under?
The TL062CPSR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL062CPSR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL062CPSR you can contact the distributor directly for product support, shipping queries etc.
Is the TL062CPSR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL062CPSR have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for TL062CPSR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL062CPSR often in real-time on the comparison pages.
What if I can't find stock of TL062CPSR?
You can fill out our help required form which you can use to request a quote for TL062CPSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.