Status: | Active |
---|---|
Series: | TL062 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.80
|
979
in stock
|
Buy Now | |
Schukat Electronic
from US$0.13
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
1,435
in stock
|
Buy Now | |
element14
from US$0.64
|
1,435
in stock
|
Buy Now | |
Farnell
from US$0.60
|
1,435
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
1,383
in stock
|
Buy Now | |
Avnet Silica
-
|
3,200
in stock
|
Buy Now | |
Future Electronics
from US$1.14
|
-
|
Buy Now | |
Avnet America
from US$1.77
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very low power consumption: 200 μA |
Wide common-mode (up to VCC+) and differential voltage ranges |
Low input bias and offset currents |
Output short-circuit protection |
High input impedance JFET input stage |
Internal frequency compensation |
Latch up free operation |
High slew rate: 3.5 V/μs |
Product Specifications |
---|
DS0464 Low-power JFET dual operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
2xOp-Amp JFET +-18V LP 3,5V/us SO8 | Schukat Electronic |
Op-Amp, 1Mhz, 0 To 70Degc, Soic-8 Rohs Compliant: Yes |Stmicroelectronics TL062CD | Newark Electronics |
OP-AMP, 1MHZ, 0 TO 70DEGC, SOIC-8 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Dual GP �18V 8-Pin SO N Tube | Avnet Silica |
TL062 Series 36 V 1 MHz Low Power JFET Dual Operational Amplifier - SOIC-8 | Future Electronics |
OP Amp Dual GP ±18V 8-Pin SO N Tube | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 1MHz |
Slew Rate | 3.5V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
RoHS Compliant | Yes |
Dual SMT op-amp,TL062CD 1MHz SO8 | RS |
Where can I find additional details, specifications and documents for a TL062CD?
Additional datasheets, footprints and schematics for TL062CD are listed on our Part Details page. You can also find images and similar parts to TL062CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL062CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL062CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL062CD fall under?
The TL062CD is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL062CD when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL062CD you can contact the distributor directly for product support, shipping queries etc.
Is the TL062CD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TL062CD have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TL062CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL062CD often in real-time on the comparison pages.
What if I can't find stock of TL062CD?
You can fill out our help required form which you can use to request a quote for TL062CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.