Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 3.5V/µs |
Supply Voltage Range | ± 5V to ± 15V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Single, 30-V, 1-MHz, In to V+, JFET-input operational amplifier | Texas Instruments |
Op-Amp, Single, 1Mhz, 3.5V/Us, Dip-8 | Newark Electronics |
OP-AMP, SINGLE, 1MHZ, 3.5V/US, DIP-8 | Farnell |
Where can I find additional details, specifications and documents for a TL061IP .?
Additional datasheets, footprints and schematics for TL061IP . are listed on our Part Details page. You can also find images and similar parts to TL061IP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL061IP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL061IP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL061IP . fall under?
The TL061IP . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL061IP . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL061IP . you can contact the distributor directly for product support, shipping queries etc.
Is the TL061IP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL061IP . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics and Farnell have stock available or on a lead time for TL061IP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL061IP . often in real-time on the comparison pages.
What if I can't find stock of TL061IP .?
You can fill out our help required form which you can use to request a quote for TL061IP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.