Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 3.5V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 36V |
Amplifier Type | JFET Operational |
Base Number | 061 |
Gain Bandwidth | 1MHz |
IC Generic Number | 061 |
Input Offset Voltage Max | 6mV |
Logic Function Number | 061 |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
IC: operational amplifier | Transfer Multisort Elektronik |
Op Amp Power, TL061ID | RS |
Ic, Op Amp, Jfet-Input, Smd, Soic8 | Newark Electronics |
IC, OP AMP, JFET-INPUT, SMD, SOIC8 | element14 |
Where can I find additional details, specifications and documents for a TL061ID .?
Additional datasheets, footprints and schematics for TL061ID . are listed on our Part Details page. You can also find images and similar parts to TL061ID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL061ID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL061ID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL061ID . fall under?
The TL061ID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL061ID . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL061ID . you can contact the distributor directly for product support, shipping queries etc.
Is the TL061ID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL061ID . have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL061ID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL061ID . often in real-time on the comparison pages.
What if I can't find stock of TL061ID .?
You can fill out our help required form which you can use to request a quote for TL061ID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.