Status: | Active |
---|---|
Series: | TL061 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
6,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
6,625
in stock
|
Buy Now | |
element14
from US$0.30
|
3,294
in stock
|
Buy Now | |
Farnell
from US$0.29
|
3,294
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
2,500
in stock
|
Buy Now | |
Micros
from US$0.20
|
580
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now |
Latch-up free operation |
Internal frequency compensation |
Very low power consumption: 200 µA |
Low input bias and offset currents |
Wide common-mode (up to VCC +) and differential voltage ranges |
High input impedance JFET input stage |
High slew rate: 3.5 V/µs |
Output short-circuit protection |
Product Specifications |
---|
DS0463 Low power JFET single operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Op-Amp, 1Mhz, 105Deg C, Soic-8 | Newark Electronics |
STMicroelectronics, TL061CDT | RS |
SO 08 .15 JEDE/SINGLE J-FET OP AMP | element14 |
TL061 Series 36 V 1 MHz Low Power JFET Single Operational Amplifier - SOIC-8 | Future Electronics |
JFET Input Op-Amp, GBW 1MHz, SR 3.5V/us, Voff 3mV, +/-3.5÷+/-18V, 0÷70°C | Micros |
OP Amp Single GP �18V 8-Pin SO N T/R | EBV Elektronik |
OP Amp Single GP ±18V 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a TL061CDT?
Additional datasheets, footprints and schematics for TL061CDT are listed on our Part Details page. You can also find images and similar parts to TL061CDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL061CDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL061CDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL061CDT fall under?
The TL061CDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL061CDT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL061CDT you can contact the distributor directly for product support, shipping queries etc.
Is the TL061CDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TL061CDT have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for TL061CDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL061CDT often in real-time on the comparison pages.
What if I can't find stock of TL061CDT?
You can fill out our help required form which you can use to request a quote for TL061CDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.