No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 3.5V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 36V |
Amplifier Type | JFET Operational |
Base Number | 061 |
Gain Bandwidth | 1MHz |
IC Generic Number | 061 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 6mV |
Logic Function Number | 061 |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
Single, 30-V, 1-MHz, 6-mV offset voltage, In to V+, JFET-input operational amplifier | Texas Instruments |
Low Power JFET Input | Mouser Electronics |
Ic, Op Amp, Jfet-Input, Smd, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL061ACD .?
Additional datasheets, footprints and schematics for TL061ACD . are listed on our Part Details page. You can also find images and similar parts to TL061ACD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL061ACD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL061ACD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL061ACD . fall under?
The TL061ACD . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL061ACD . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL061ACD . you can contact the distributor directly for product support, shipping queries etc.
Is the TL061ACD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL061ACD . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics, Arrow Electronics and Avnet America have stock available or on a lead time for TL061ACD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL061ACD . often in real-time on the comparison pages.
What if I can't find stock of TL061ACD .?
You can fill out our help required form which you can use to request a quote for TL061ACD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.