Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 17.8V/µs |
Supply Voltage Range | ± 5V to ± 15V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 15V |
Amplifier Type | JFET Operational |
Base Number | 054 |
Gain Bandwidth | 2.7MHz |
IC Generic Number | 54 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 5.5mV |
Logic Function Number | 054 |
Op Amp Type | FET / JFET Input |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 15V |
Supply Voltage Min | 5V |
Ic, Op Amp, Quad Jfet, Smd, Soic14 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL054CD?
Additional datasheets, footprints and schematics for TL054CD are listed on our Part Details page. You can also find images and similar parts to TL054CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL054CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL054CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL054CD fall under?
The TL054CD is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL054CD when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL054CD you can contact the distributor directly for product support, shipping queries etc.
Is the TL054CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL054CD have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TL054CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL054CD often in real-time on the comparison pages.
What if I can't find stock of TL054CD?
You can fill out our help required form which you can use to request a quote for TL054CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.