| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| No. of Amplifiers | 2 Amplifier, 2Amplifiers |
|---|---|
| Bandwidth | 1.1MHz |
| Slew Rate | 5.1V/µs |
| Supply Voltage Range | ± 5V to ± 15V |
| Amplifier Case Style | SOIC |
| No. of Pins | 8Pins |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 70°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | ± 5V to ± 15V |
| Amplifier Type | JFET Operational |
| Base Number | 032 |
| Gain Bandwidth | 1MHz |
| IC Generic Number | 32 |
| IC Temperature Range | Commercial |
| Input Offset Voltage Max | 2.5mV |
| Logic Function Number | 32 |
| Op Amp Type | Low Power |
| Operating Temperature Range | 0°C to +70°C |
| Supply Voltage + Nom | 15V |
| Supply Voltage Max | 15V |
| Supply Voltage Min | 5V |
| IC: operational amplifier | TME |
Where can I find additional details, specifications and documents for a TL032CD .?
Additional datasheets, footprints and schematics for TL032CD . are listed on our Part Details page. You can also find images and similar parts to TL032CD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL032CD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL032CD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL032CD . fall under?
The TL032CD . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL032CD . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL032CD . you can contact the distributor directly for product support, shipping queries etc.
Is the TL032CD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL032CD . have stock available?
Authorised distributors including TME have stock available or on a lead time for TL032CD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL032CD . often in real-time on the comparison pages.
What if I can't find stock of TL032CD .?
You can fill out our help required form which you can use to request a quote for TL032CD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.