No. of Channels | 1Channels |
---|---|
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 50MHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Supply Voltage Range | ± 3V to ± 8V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 3V to ± 8V |
Amplifier Type | Differential |
Base Number | 26 |
Gain dB Max | 105dB |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 8V |
Supply Voltage Min | -8V |
Termination Type | Surface Mount Device |
Single, 16V differential high-frequency amplifier with AGC | Texas Instruments |
IC, AMP DIFF, AGC, SMD, SOIC8 | Farnell |
AMP DIFF, AGC, SMD, SOIC8 | Euro-Tech |
Ic, Amp Diff, Agc, Smd, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL026CD .?
Additional datasheets, footprints and schematics for TL026CD . are listed on our Part Details page. You can also find images and similar parts to TL026CD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL026CD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL026CD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL026CD . fall under?
The TL026CD . is listed under Semiconductors - ICs > Amplifiers & Comparators > Programmable Gain Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TL026CD . when available in the Programmable Gain Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL026CD . you can contact the distributor directly for product support, shipping queries etc.
Is the TL026CD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL026CD . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TL026CD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL026CD . often in real-time on the comparison pages.
What if I can't find stock of TL026CD .?
You can fill out our help required form which you can use to request a quote for TL026CD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.