Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Ports | 5Ports |
---|---|
Ethernet Switch Application | Commercial |
Ethernet Switch Type | Unmanaged Fast Ethernet |
Ethernet Switch Mounting | Desktop |
Port Types | RJ45 x 5 |
Network Speeds | 10Mbps 100Mbps |
Input Voltage Type | VDC |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Data Rate Max | 100Mbps |
Plug Type | UK |
5 10/100Mbps Auto-Negotiation RJ45 ports, Supports Auto MDI / MDIX Green Ethernet technology saves the power up to 68% IEEE 802.3x flow control provides reliable data transfer Plastic case, desktop design Plug and play, no configuration required The TL-SF1005D 5-Port 10/100Mbps desktop switch provides an easy way to expand your wired network. All 5 ports support auto-MDI/MDIX, eliminating the need to worry about the type of cable to use. Featuring full duplex mode, the TL-SF1005D can process data at a rate of up to 200Mbps making it an ideal choice for expanding your high performance wired network. Moreover, with innovative energy-efficient technology, the TL-SF1005D can save up to 68% of power consumption, making it an eco-friendly solution for your home or office network. High Performance TL-SF1005D Fast Ethernet Switch provides 5 10/100Mbps Auto-Negotiation RJ45 ports. All ports support Auto MDI/MDIX function, eliminating the need for crossover cables or Uplink ports..Featuring non-blocking switching architecture,TL-SF1005D forwards and filters packets at full wire-speed for maximum throughput. With 10K Jumbo frame, the performance of large files transfers is improved significantly. And IEEE 802.3x flow control for Full Duplex mode and backpressure for Half Duplex mode alleviate the traffic congestion and make TL-SF1005D work reliably. Easy to Use The auto features of this ethernet switch make installation plug and play and hassle-free. No configuring is required. Auto MDI | Ebuyer |
Where can I find additional details, specifications and documents for a TL-SF1005D V14?
Additional datasheets, footprints and schematics for TL-SF1005D V14 are listed on our Part Details page. You can also find images and similar parts to TL-SF1005D V14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL-SF1005D V14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL-SF1005D V14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL-SF1005D V14 fall under?
The TL-SF1005D V14 is listed under Office Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to TL-SF1005D V14 when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL-SF1005D V14 you can contact the distributor directly for product support, shipping queries etc.
Is the TL-SF1005D V14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL-SF1005D V14 have stock available?
Authorised distributors including Ebuyer, element14 and Farnell have stock available or on a lead time for TL-SF1005D V14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL-SF1005D V14 often in real-time on the comparison pages.
What if I can't find stock of TL-SF1005D V14?
You can fill out our help required form which you can use to request a quote for TL-SF1005D V14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.