TL-ANT2424B Part Information

Details for TL-ANT2424B by TP Link

Electrical & Lighting>Wireless Systems & Modules>Antennas

Part Downloads

Part Specifications

Antenna Type Parabolic
Frequency Min 2.4GHz
Frequency Max 2.5GHz
VSWR 1.5
Gain 24dB
Input Power 100W
Input Impedance 50ohm
Antenna Polarization Horizontal / Vertical
Product Range -

Alternative Part Descriptions

  • 2.4GHz 24dBi Grid Parabolic Wi-Fi Antenna; Antenna Type:Parabolic; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:24dB; VSWR:1.5; Input Power:100W; Input Impedance:50ohm; Product Range:- | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TL-ANT2424B?

Additional datasheets, footprints and schematics for TL-ANT2424B are listed in our Part Details tab. You can also find the TL-ANT2424B image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TL-ANT2424B in the Pricing & Inventory tab next to part details. You can view TL-ANT2424B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TL-ANT2424B fall under?

The TL-ANT2424B is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.

Can I view similar or alternative parts?

You can view similar parts to TL-ANT2424B when available in the Antennas range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TL-ANT2424B you can contact the distributor directly for product support, shipping queries etc.

Is the TL-ANT2424B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TL-ANT2424B have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for TL-ANT2424B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TL-ANT2424B often in real-time on the comparison pages.

What if I can't find stock of TL-ANT2424B?

You can fill out our help required form which you can use to request a quote for TL-ANT2424B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for TL-ANT2424B

Loading...
Loading Results for TL-ANT2424B
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us