TL-2450 Batteries & Power Supplies by Tadiran

NON-RECHARGEABLE BATTERY LISOCL2 3.6V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$6.64


Distributor Starting From Stock
Logo for Farnell Farnell US$9.77
250
Buy Now
Logo for Avnet Abacus Avnet Abacus -
40
Buy Now
Logo for Newark Electronics Newark Electronics US$6.64
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Battery Voltage 3.6V
Battery Size Code 1/10C
Battery Technology Lithium Thionyl Chloride
Battery Capacity 550mAh
Battery Terminals Through Hole
External Diameter 24mm
External Height 5.6mm
External Width -
External Depth -
Weight 8.8g
Battery IEC Code -
Battery NEDA Code -
Product Range -
SVHC No SVHC (27-Jun-2018)
Operating Temperature Max 85°C
Operating Temperature Min -55°C
Output Voltage 3.6V

Alternative Descriptions

NON-RECHARGEABLE BATTERY, LISOCL2, 3.6V | Farnell
Battery Lithium Thionyl Chloride Coin 3.6V 0.55Ah 1/10C Solder | Avnet Abacus
Tadiran Lithium Thionyl Chloride TL-2450 | RS
Battery, Non Rechargeable, 550Mah, 3.6V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TL-2450?

Additional datasheets, footprints and schematics for TL-2450 are listed on our Part Details page. You can also find images and similar parts to TL-2450 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TL-2450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL-2450 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TL-2450 fall under?

The TL-2450 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.

Can I view similar or alternative parts?

You can view similar parts to TL-2450 when available in the Batteries range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TL-2450 you can contact the distributor directly for product support, shipping queries etc.

Is the TL-2450 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TL-2450 have stock available?

Authorised distributors including Farnell, Avnet Abacus, RS and Newark Electronics have stock available or on a lead time for TL-2450.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TL-2450 often in real-time on the comparison pages.

What if I can't find stock of TL-2450?

You can fill out our help required form which you can use to request a quote for TL-2450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay