Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.41
|
4,206
in stock
|
Buy Now | |
Newark Electronics
from US$1.76
|
4,258
in stock
|
Buy Now | |
element14
from US$1.41
|
4,258
in stock
|
Buy Now | |
Chip One Stop
from US$1.30
|
2,500
in stock
|
Buy Now | |
Schukat Electronic
from US$1.39
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.58
|
2,274
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$1.32
|
-
|
Buy Now | |
Avnet America
from US$1.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
IC Interface Type | CAN Serial |
---|---|
No. of TX Buffers | - |
No. of RX Buffers | - |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Interface Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Can Tx Rx, 125Kbd, -40 To 125Deg C | Newark Electronics |
CAN TRANSCEIVER, AEC-Q100, SOIC-14 | element14 |
CAN Transc. 5V 125kb/s SO14 | Schukat Electronic |
IC: interface | Transfer Multisort Elektronik |
CAN 125KBd Sleep/Standby 5V/9V/12V/15V/18V/24V/28V 14-Pin SO T/R | Avnet Silica |
TJA1055 Series 5.25 V 125 kBd Enhanced Fault-Tolerant CAN Transceiver SOIC-14 | Future Electronics |
Where can I find additional details, specifications and documents for a TJA1055T/C 518?
Additional datasheets, footprints and schematics for TJA1055T/C 518 are listed on our Part Details page. You can also find images and similar parts to TJA1055T/C 518 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TJA1055T/C 518 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TJA1055T/C 518 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TJA1055T/C 518 fall under?
The TJA1055T/C 518 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TJA1055T/C 518 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TJA1055T/C 518 you can contact the distributor directly for product support, shipping queries etc.
Is the TJA1055T/C 518 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TJA1055T/C 518 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Schukat Electronic have stock available or on a lead time for TJA1055T/C 518.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TJA1055T/C 518 often in real-time on the comparison pages.
What if I can't find stock of TJA1055T/C 518?
You can fill out our help required form which you can use to request a quote for TJA1055T/C 518 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.