Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.69
|
5,180
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.55
|
50,497
in stock
|
Buy Now |
![]() |
element14
from US$0.74
|
33,300
in stock
|
Buy Now |
![]() |
Farnell
from US$0.73
|
30,280
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.70
|
7,971
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.58
|
6,000
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.75
|
5,030
in stock
|
Buy Now |
![]() |
Avnet Silica
-
|
18,000
in stock
|
Buy Now |
![]() |
EBV Elektronik
-
|
-
|
Buy Now |
Buy Now |
IC Interface Type | CAN Serial |
---|---|
No. of TX Buffers | - |
No. of RX Buffers | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | HVSON |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Can Transceiver, 5Mbps, -40 To 150Deg C | Newark Electronics |
CAN FD TRANSCEIVER, 5MBPS, HVSON-8 | element14 |
TJA1051 Series 5.5 V 5 Mbps Surface Mount High-Speed CAN Transceiver - HVSON-8 | Future Electronics |
TJA1051TK/3,118, CAN Inter Transceiver | RS |
CAN Transc. 5V 5Mb/s HVSON8 | Schukat Electronic |
CAN 1Mbps Normal/Silent 5V 8-Pin HVSON EP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a TJA1051TK/3 118?
Additional datasheets, footprints and schematics for TJA1051TK/3 118 are listed on our Part Details page. You can also find images and similar parts to TJA1051TK/3 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TJA1051TK/3 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TJA1051TK/3 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TJA1051TK/3 118 fall under?
The TJA1051TK/3 118 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TJA1051TK/3 118 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TJA1051TK/3 118 you can contact the distributor directly for product support, shipping queries etc.
Is the TJA1051TK/3 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TJA1051TK/3 118 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for TJA1051TK/3 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TJA1051TK/3 118 often in real-time on the comparison pages.
What if I can't find stock of TJA1051TK/3 118?
You can fill out our help required form which you can use to request a quote for TJA1051TK/3 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.