Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.46
|
9,500
in stock
|
Buy Now | |
element14
from US$1.50
|
12,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.99
|
9,500
in stock
|
Buy Now | |
Chip One Stop
from US$1.62
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$1.38
|
-
|
Buy Now | |
Avnet America
from US$1.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 5.5V |
Interface Case Style | HVSON |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
CAN TRANSCEIVER, -40 TO 150DEG C | element14 |
Can Transceiver, -40 To 150Deg C | Newark Electronics |
TJA1048 Series 5.5 V Dual High-Speed CAN Transceiver - HVSON-14 (3 x 4.5) | Future Electronics |
CAN 1Mbps Standby 5.5V 14-Pin HVSON T/R | Avnet America |
Where can I find additional details, specifications and documents for a TJA1048TK,118.?
Additional datasheets, footprints and schematics for TJA1048TK,118. are listed on our Part Details page. You can also find images and similar parts to TJA1048TK,118. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TJA1048TK,118. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TJA1048TK,118. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TJA1048TK,118. fall under?
The TJA1048TK,118. is listed under Semiconductors - ICs > Drivers & Interfaces > CAN Bus Devices.
Can I view similar or alternative parts?
You can view similar parts to TJA1048TK,118. when available in the CAN Bus Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TJA1048TK,118. you can contact the distributor directly for product support, shipping queries etc.
Is the TJA1048TK,118. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TJA1048TK,118. have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for TJA1048TK,118..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TJA1048TK,118. often in real-time on the comparison pages.
What if I can't find stock of TJA1048TK,118.?
You can fill out our help required form which you can use to request a quote for TJA1048TK,118. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.