Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
No stock
|
Buy Now | |
Future Electronics
from US$0.54
|
80,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
2,496
in stock
|
Buy Now | |
Avnet Silica
-
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
-
|
Buy Now | |
element14
from US$0.59
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
IC Interface Type | - |
---|---|
No. of TX Buffers | - |
No. of RX Buffers | - |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
TJA1044 Series 5.25 V 5 Mbps High-Speed CAN Transceiver with Standby Mode - SOIC-8 | Future Electronics |
CAN 1Mbps Normal/Standby 5.25V 8-Pin SO T/R | Avnet Silica |
High-Speed Can Transceiver With Standby Mode/Reel Rohs Compliant: Yes |Nxp TJA1044GTJ | Newark Electronics |
CAN TRANSCEIVER, AEC-Q100, 5MBPS, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a TJA1044GTJ?
Additional datasheets, footprints and schematics for TJA1044GTJ are listed on our Part Details page. You can also find images and similar parts to TJA1044GTJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TJA1044GTJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TJA1044GTJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TJA1044GTJ fall under?
The TJA1044GTJ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TJA1044GTJ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TJA1044GTJ you can contact the distributor directly for product support, shipping queries etc.
Is the TJA1044GTJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TJA1044GTJ have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Avnet Silica, Newark Electronics and element14 have stock available or on a lead time for TJA1044GTJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TJA1044GTJ often in real-time on the comparison pages.
What if I can't find stock of TJA1044GTJ?
You can fill out our help required form which you can use to request a quote for TJA1044GTJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.