Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.08
|
127,033
in stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
127,033
in stock
|
Buy Now | |
element14
from US$1.03
|
127,033
in stock
|
Buy Now | |
Future Electronics
from US$1.43
|
27,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.77
|
3,840
in stock
|
Buy Now | |
Chip One Stop
from US$0.83
|
2,249
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
IC Interface Type | - |
---|---|
No. of TX Buffers | - |
No. of RX Buffers | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Can Transceiver, Aec-Q100, 2Mbps, Soic14 | Newark Electronics |
CAN TRANSCEIVER, AEC-Q100, 2MBPS, SOIC14 | element14 |
TJA1043 Series 5.5 V 1 Mbit/s Surface Mount High-Speed CAN Transceiver - SOIC-14 | Future Electronics |
CAN Transc. 5V 1Mb/s SO14 | Schukat Electronic |
CAN FD Transceiver, 1 TX, 1 RX, 4.5 V to 5.5 V, 14 Pins, SOIC | Avnet America |
CAN 1Mbps Power Down/Standby/Sleep 5.5V 14-Pin HVSON T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a TJA1043T/1J?
Additional datasheets, footprints and schematics for TJA1043T/1J are listed on our Part Details page. You can also find images and similar parts to TJA1043T/1J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TJA1043T/1J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TJA1043T/1J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TJA1043T/1J fall under?
The TJA1043T/1J is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TJA1043T/1J when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TJA1043T/1J you can contact the distributor directly for product support, shipping queries etc.
Is the TJA1043T/1J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TJA1043T/1J have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Schukat Electronic have stock available or on a lead time for TJA1043T/1J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TJA1043T/1J often in real-time on the comparison pages.
What if I can't find stock of TJA1043T/1J?
You can fill out our help required form which you can use to request a quote for TJA1043T/1J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.