Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | CAN |
---|---|
No. of TX Buffers | 1 |
No. of RX Buffers | 1 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
No. of Filters | 1 |
Can Bus, Transceiver, Can, 1, 1, 4.5 V, 5.5 V, Soic Rohs Compliant: Yes |Nxp TJA1042T,112 | Newark Electronics |
CAN TRANSCEIVER, 1TX/RX, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a TJA1042T 112?
Additional datasheets, footprints and schematics for TJA1042T 112 are listed on our Part Details page. You can also find images and similar parts to TJA1042T 112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TJA1042T 112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TJA1042T 112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TJA1042T 112 fall under?
The TJA1042T 112 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TJA1042T 112 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TJA1042T 112 you can contact the distributor directly for product support, shipping queries etc.
Is the TJA1042T 112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TJA1042T 112 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TJA1042T 112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TJA1042T 112 often in real-time on the comparison pages.
What if I can't find stock of TJA1042T 112?
You can fill out our help required form which you can use to request a quote for TJA1042T 112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.