Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$42.04
|
232
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$39.03
|
35
in stock
|
Buy Now | |
SOS electronic
from US$25.18
|
26
in stock
|
Buy Now | |
Distrelec
from US$39.56
|
23
in stock
|
Buy Now | |
Buerklin
from US$34.59
|
10
in stock
|
Buy Now | |
element14
from US$46.47
|
7
in stock
|
Buy Now | |
Farnell
from US$36.05
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$33.15
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$49.86
|
-
|
Buy Now | |
RS Americas
from US$49.26
|
-
|
Buy Now | |
TRC Electronics
from US$39.92
|
-
|
Buy Now | |
Sager
from US$38.16
|
-
|
Buy Now |
12W, 48mm | |
Input Voltage | 90-264VDC |
Output Voltage | 24 |
Output Current | 500mA |
Efficiency | 81% |
Package Style | Encapsulated, Chassis Mount, Plastic (UL 94 V-0 rated) |
Length | 50.2mm |
Width | 23.6mm |
Weight | 80gg |
country of origin | CN |
ESD Sensitive | No |
Power Supply,Encapsulated,IP67,24V 0.5A | RS |
Power supply: switched-mode | Transfer Multisort Elektronik |
AC/DC Flush Box Power Supply 12W 85-264VAC/24VDC/0,5A | SOS electronic |
Traco Power DC Power Supply, 12W, 24V, 500mA | Distrelec |
Schaltnetzteil, 24 VDC, 500 mA, 12 W, TIW 12-124 | Buerklin |
PSU, AC/DC, 0.5A, 12W, MODULE | element14 |
Power Supply, Ac-Dc, 24V, 0.5A | Newark Electronics |
TracoPower TIW 12-124 12W Enclosed Power Supply 24VDC 0.5A | Rapid Electronics |
Power Supply, AC-DC, Module, Output, 24V @ 0.5 A, TIW Series | TRACO Power TIW 12-124 | RS Americas |
24Vdc Power Supply UL 1310, Class 2 IP67 | TRC Electronics |
Switching Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TIW 12-124?
Additional datasheets, footprints and schematics for TIW 12-124 are listed on our Part Details page. You can also find images and similar parts to TIW 12-124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIW 12-124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIW 12-124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIW 12-124 fall under?
The TIW 12-124 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TIW 12-124 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIW 12-124 you can contact the distributor directly for product support, shipping queries etc.
Is the TIW 12-124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIW 12-124 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, SOS electronic, Distrelec and Buerklin have stock available or on a lead time for TIW 12-124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIW 12-124 often in real-time on the comparison pages.
What if I can't find stock of TIW 12-124?
You can fill out our help required form which you can use to request a quote for TIW 12-124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.