TIW 12-112 AC/DC Power Supply by Traco Power

12 Watt AC/DC modules, industrial/houssehold, 85-264 VAC input, flush box mounting, fully encapsulated IP68 plastic case

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$32.70

Distributor Stock
Logo for RS
RS
from US$43.26
205
in stock
Buy Now
Logo for element14
element14
from US$37.95
166
in stock
Buy Now
Logo for Farnell
Farnell
from US$36.01
166
in stock
Buy Now
Logo for SOS electronic
SOS electronic
from US$32.70
141
in stock
Buy Now
Logo for Sager
Sager
from US$38.16
22
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$33.15
14
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$44.69
10
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$46.83
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$39.92
-
Buy Now
Logo for Buerklin
Buerklin
from US$34.42
-
Buy Now
Logo for Distrelec
Distrelec
from US$39.37
-
Buy Now

Specifications

12W, 48mm
Input Voltage 90-264VDC
Output Voltage 12
Output Current 1000mA
Efficiency 79%
Package Style Encapsulated, Chassis Mount, Plastic (UL 94 V-0 rated)
Length 50.2mm
Width 23.6mm
Weight 80gg
country of origin CN
ESD Sensitive No

Alternative Descriptions

Power Supply,Encapsulated,IP67,12V 1A | RS
PSU, AC TO DC, 12V, 12W | element14
AC/DC Flush Box Power Supply 12W 85-264VAC/12VDC/1A | SOS electronic
Switching Power Supplies | Sager
Power Supply, Ac-Dc, 12V, 1A | Newark Electronics
TRACOPOWER 12W, 1 Output, Embedded Switch Mode Power Supply (SMPS), 12V dc, 1A | TRACO Power TIW 12-112 | RS Americas
TracoPower TIW 12-112 12W Enclosed Power Supply 12Vdc 1A | Rapid Electronics
12Vdc Power Supply UL 1310, Class 2 IP67 | TRC Electronics
Schaltnetzteil, 12 VDC, 1 A, 12 W, TIW 12-112 | Buerklin
Traco Power DC Power Supply, 12W, 12V, 1A | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TIW 12-112?

Additional datasheets, footprints and schematics for TIW 12-112 are listed on our Part Details page. You can also find images and similar parts to TIW 12-112 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TIW 12-112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIW 12-112 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TIW 12-112 fall under?

The TIW 12-112 is listed under AC/DC Power Supply.

Can I view similar or alternative parts?

You can view similar parts to TIW 12-112 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TIW 12-112 you can contact the distributor directly for product support, shipping queries etc.

Is the TIW 12-112 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TIW 12-112 have stock available?

Authorised distributors including RS, element14, Farnell, SOS electronic and Sager have stock available or on a lead time for TIW 12-112.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TIW 12-112 often in real-time on the comparison pages.

What if I can't find stock of TIW 12-112?

You can fill out our help required form which you can use to request a quote for TIW 12-112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay