Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$36.39
|
38
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$35.30
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$29.85
|
10
in stock
|
Buy Now | |
TRC Electronics
from US$35.96
|
7
in stock
|
Buy Now | |
element14
from US$40.19
|
2
in stock
|
Buy Now | |
Farnell
from US$33.16
|
2
in stock
|
Buy Now | |
Conrad
from US$48.18
|
1
in stock
|
Buy Now | |
RS Americas
from US$42.61
|
-
|
Buy Now | |
Buerklin
from US$31.27
|
-
|
Buy Now | |
Distrelec
from US$35.76
|
-
|
Buy Now | |
Sager
from US$34.37
|
-
|
Buy Now |
6W, 48mm | |
Input Voltage | 90-264VDC |
Output Voltage | 6 |
Output Current | 1000mA |
Efficiency | 81% |
Package Style | Encapsulated, Chassis Mount, Plastic (UL 94 V-0 rated) |
Length | 50.2mm |
Width | 23.6mm |
Weight | 80gg |
country of origin | CN |
ESD Sensitive | No |
Power Supply,Encapsulated,IP67,6V 1A | RS |
Power supply: switched-mode | Transfer Multisort Elektronik |
Power Supply, Ac-Dc, 6V, 1A | Newark Electronics |
6Vdc Power Supply UL 1310, Class 2 IP67 | TRC Electronics |
PSU, AC/DC, 1A, 6W, MODULE | element14 |
Stabilised power supply unit with wire connection to input and output. Through the compact and encapsulated housing, the installation in flush-mounted sockets or the structure of surfaces, it is very easy. Ideal for building automation, security systems and control equipment. This text is machine translated. | Conrad |
TRACOPOWER 6W, 1 Output, Embedded Switch Mode Power Supply (SMPS), 6V dc, 1A | TRACO Power TIW 06-106 | RS Americas |
Schaltnetzteil, 6 VDC, 1 A, 6 W, TIW 06-106 | Buerklin |
Traco Power DC Power Supply, 6W, 6V, 1A | Distrelec |
Switching Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TIW 06-106?
Additional datasheets, footprints and schematics for TIW 06-106 are listed on our Part Details page. You can also find images and similar parts to TIW 06-106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIW 06-106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIW 06-106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIW 06-106 fall under?
The TIW 06-106 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TIW 06-106 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIW 06-106 you can contact the distributor directly for product support, shipping queries etc.
Is the TIW 06-106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIW 06-106 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, TRC Electronics and element14 have stock available or on a lead time for TIW 06-106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIW 06-106 often in real-time on the comparison pages.
What if I can't find stock of TIW 06-106?
You can fill out our help required form which you can use to request a quote for TIW 06-106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.