TIW 06-103 AC/DC Power Supply by Traco Power

6 Watt AC/DC modules, industrial/houssehold, 85-264 VAC input, flush box mounting, fully encapsulated IP68 plastic case

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$30.25

Distributor Stock
Logo for RS
RS
from US$30.25
89
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$30.45
53
in stock
Buy Now
Logo for element14
element14
from US$37.29
53
in stock
Buy Now
Logo for Farnell
Farnell
from US$33.26
53
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$41.57
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$35.96
-
Buy Now
Logo for Buerklin
Buerklin
from US$31.00
-
Buy Now
Logo for Distrelec
Distrelec
from US$35.45
-
Buy Now
Logo for Sager
Sager
from US$34.37
-
Buy Now

Specifications

4W, 48mm
Input Voltage 90-264VDC
Output Voltage 3.3
Output Current 1200mA
Efficiency 73%
Package Style Encapsulated, Chassis Mount, Plastic (UL 94 V-0 rated)
Length 50.2mm
Width 23.6mm
Weight 80gg
country of origin CN
ESD Sensitive No

Alternative Descriptions

Power Supply,Encapsulated,IP67,3.3V 1.2A | RS
Ac/Dc Enclosed Power Supply, Fixed, 93 V, 264 V, 4 W, 3.3 V, 1.2 A Rohs Compliant: Yes |Traco Power TIW 06-103 | Newark Electronics
PSU, AC/DC, 1.2A, 4W, MODULE | element14
TRACOPOWER 6W, 1 Output, Embedded Switch Mode Power Supply (SMPS), 3.3V dc, 1.2A | TRACO Power TIW 06-103 | RS Americas
3.3Vdc Power Supply UL 1310, Class 2 IP67 | TRC Electronics
Schaltnetzteil, 3,3 VDC, 1.2 A, 4 W, TIW 06-103 | Buerklin
Traco Power DC Power Supply, 6W, 3.3V, 1.2A | Distrelec
Switching Power Supplies | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TIW 06-103?

Additional datasheets, footprints and schematics for TIW 06-103 are listed on our Part Details page. You can also find images and similar parts to TIW 06-103 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TIW 06-103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIW 06-103 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TIW 06-103 fall under?

The TIW 06-103 is listed under AC/DC Power Supply.

Can I view similar or alternative parts?

You can view similar parts to TIW 06-103 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TIW 06-103 you can contact the distributor directly for product support, shipping queries etc.

Is the TIW 06-103 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TIW 06-103 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for TIW 06-103.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TIW 06-103 often in real-time on the comparison pages.

What if I can't find stock of TIW 06-103?

You can fill out our help required form which you can use to request a quote for TIW 06-103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay