Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
751
in stock
|
Buy Now | |
TTI Europe
from US$0.55
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
751
in stock
|
Buy Now | |
element14
from US$0.75
|
751
in stock
|
Buy Now | |
Avnet Asia
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Reverse Stand-Off Voltage Vrwm | - |
---|---|
No. of Pins | 8Pins |
TVS Thyristor Case Style | SOIC |
Thyristor Type | SLIC Protector |
Breakover Voltage Vbo Max | 15V |
No. of Circuits | 2Circuits |
Peak Pulse Current Ippm | - |
Peak Off-State Voltage Vdrm | -170V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Thyristor Case | SOIC |
7A -170V TISP SOP8 | TTI Europe |
Transient Protection Thyristor, 2, Slic Protector, Soic, 8 Rohs Compliant: Yes |Bourns TISP6NTP2CDR-S | Newark Electronics |
THYRISTOR, -170V, 25A, SOIC | element14 |
Thyristor TSPD 170V 7A 8-Pin SOIC T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a TISP6NTP2CDR-S?
Additional datasheets, footprints and schematics for TISP6NTP2CDR-S are listed on our Part Details page. You can also find images and similar parts to TISP6NTP2CDR-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TISP6NTP2CDR-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TISP6NTP2CDR-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TISP6NTP2CDR-S fall under?
The TISP6NTP2CDR-S is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Thyristors.
Can I view similar or alternative parts?
You can view similar parts to TISP6NTP2CDR-S when available in the TVS Thyristors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TISP6NTP2CDR-S you can contact the distributor directly for product support, shipping queries etc.
Is the TISP6NTP2CDR-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TISP6NTP2CDR-S have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for TISP6NTP2CDR-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TISP6NTP2CDR-S often in real-time on the comparison pages.
What if I can't find stock of TISP6NTP2CDR-S?
You can fill out our help required form which you can use to request a quote for TISP6NTP2CDR-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.