Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Reverse Stand-Off Voltage Vrwm | - |
---|---|
No. of Pins | 2Pins |
TVS Thyristor Case Style | DO-214AC |
Thyristor Type | Overvoltage Protector |
Breakover Voltage Vbo Max | 15V |
No. of Circuits | 1Circuits |
Peak Pulse Current Ippm | - |
Peak Off-State Voltage Vdrm | 8V |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Thyristor Case | DO-214AC |
PROTECTOR - SINGLE BIDIRECTIONAL | RS |
Transient Protection Thyristor, 1, Overvoltage Protector, Do-214Ac, 2 Rohs Compliant: Yes |Bourns TISP4015L1AJR-S | Newark Electronics |
THYRISTOR, 15V, 20A, SMA | element14 |
Thyristor TSPD 8V 22A 2-Pin SMA T/R | Avnet America |
5A 8-15V TISP DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a TISP4015L1AJR-S?
Additional datasheets, footprints and schematics for TISP4015L1AJR-S are listed on our Part Details page. You can also find images and similar parts to TISP4015L1AJR-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TISP4015L1AJR-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TISP4015L1AJR-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TISP4015L1AJR-S fall under?
The TISP4015L1AJR-S is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Thyristors.
Can I view similar or alternative parts?
You can view similar parts to TISP4015L1AJR-S when available in the TVS Thyristors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TISP4015L1AJR-S you can contact the distributor directly for product support, shipping queries etc.
Is the TISP4015L1AJR-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TISP4015L1AJR-S have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TISP4015L1AJR-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TISP4015L1AJR-S often in real-time on the comparison pages.
What if I can't find stock of TISP4015L1AJR-S?
You can fill out our help required form which you can use to request a quote for TISP4015L1AJR-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.