Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
576W, 177.2mm | |
Input Voltage | 93-132/187-264VDC |
Output Voltage | 24 |
Output Current | 24000mA |
Efficiency | 90% |
Package Style | DIN-Rail, Aluminum (Chassis) |
Length | 243mm |
Width | 83mm |
country of origin | CN |
ESD Sensitive | No |
Where can I find additional details, specifications and documents for a TIS 600-124 SIG?
Additional datasheets, footprints and schematics for TIS 600-124 SIG are listed on our Part Details page. You can also find images and similar parts to TIS 600-124 SIG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIS 600-124 SIG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIS 600-124 SIG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIS 600-124 SIG fall under?
The TIS 600-124 SIG is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TIS 600-124 SIG when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIS 600-124 SIG you can contact the distributor directly for product support, shipping queries etc.
Is the TIS 600-124 SIG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIS 600-124 SIG have stock available?
There is no stock from authorised distributors for TIS 600-124 SIG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIS 600-124 SIG often in real-time on the comparison pages.
What if I can't find stock of TIS 600-124 SIG?
You can fill out our help required form which you can use to request a quote for TIS 600-124 SIG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.