Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 272mm |
---|---|
Width | 152mm |
69mm | |
country of origin | DE |
ESD Sensitive | No |
Accessory | RS Americas |
DIN Rail Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TIS 24-70AF?
Additional datasheets, footprints and schematics for TIS 24-70AF are listed on our Part Details page. You can also find images and similar parts to TIS 24-70AF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIS 24-70AF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIS 24-70AF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIS 24-70AF fall under?
The TIS 24-70AF is listed under Battery Pack.
Can I view similar or alternative parts?
You can view similar parts to TIS 24-70AF when available in the Battery Pack range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIS 24-70AF you can contact the distributor directly for product support, shipping queries etc.
Is the TIS 24-70AF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIS 24-70AF have stock available?
Authorised distributors including RS Americas and Sager have stock available or on a lead time for TIS 24-70AF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIS 24-70AF often in real-time on the comparison pages.
What if I can't find stock of TIS 24-70AF?
You can fill out our help required form which you can use to request a quote for TIS 24-70AF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.