Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
150W, 114.6mm | |
Input Voltage | 93-132/187-264VDC |
Output Voltage | 48 |
Output Current | 3000mA |
Efficiency | 85% |
Package Style | DIN-Rail, Aluminum (Chassis) |
Length | 157mm |
Width | 56.7mm |
Weight | 800gg |
country of origin | CN |
ESD Sensitive | No |
TIS DIN rail univ input SMPSU,48V 150W | RS |
Traco Power DIN Rail Power Supply, 85%, 48V, 3A, 150W, Adjustable | Distrelec |
PSU, DIN RAIL, 150W, 48V | Farnell |
Ac-Dc Converter, Din Rail, 1 O/P, 150W, 3A, 48V | Newark Electronics |
Where can I find additional details, specifications and documents for a TIS 150-148?
Additional datasheets, footprints and schematics for TIS 150-148 are listed on our Part Details page. You can also find images and similar parts to TIS 150-148 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIS 150-148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIS 150-148 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIS 150-148 fall under?
The TIS 150-148 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TIS 150-148 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIS 150-148 you can contact the distributor directly for product support, shipping queries etc.
Is the TIS 150-148 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIS 150-148 have stock available?
Authorised distributors including RS, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for TIS 150-148.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIS 150-148 often in real-time on the comparison pages.
What if I can't find stock of TIS 150-148?
You can fill out our help required form which you can use to request a quote for TIS 150-148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.