TIS 075-148 Batteries & Power Supplies by Traco Power

PSU DIN RAIL 75W 48V

Status: Unknown
Series: TIS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$150.18

Distributor Stock
Logo for Farnell
Farnell
from US$150.18
No stock
Buy Now

Specifications

No. of Outputs 1 Output, 1Outputs
Output Power Max 75W
Output Voltage - Output 1 48VDC
Output Current - Output 1 1.5A
Output Voltage - Output 2 -
Output Current - Output 2 -
Output Voltage - Output 3 -
Output Current - Output 3 -
Output Voltage - Output 4 -
Current Output 4 -
Input Voltage VAC 93V AC to 264V AC
Power Supply Output Type Fixed
Product Range TIS Series
SVHC No SVHC (27-Jun-2018)
Applications Industrial
Approval Bodies CE UL
External Depth 56.7mm
External Length / Height 114.6mm
External Width 90mm
Height 114.6mm
Input Frequency 63Hz
Input Voltage AC Max 264VAC
Input Voltage AC Min 93VAC
Length 56.7mm
Line Regulation 0.2%
Load Regulation 1%
Operating Temperature Max 70°C
Operating Temperature Min -25°C
Output Current 1.5A
Output Ripple Voltage pk-pk 50mV
Output Voltage 48V
Power Rating 75W
Power Supply Type Switch Mode
Supply Frequency Max 63Hz
Supply Frequency Min 47Hz
Supply Voltage 230V
Width 90mm

Alternative Descriptions

PSU, DIN RAIL, 75W, 48V | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TIS 075-148?

Additional datasheets, footprints and schematics for TIS 075-148 are listed on our Part Details page. You can also find images and similar parts to TIS 075-148 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TIS 075-148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIS 075-148 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TIS 075-148 fall under?

The TIS 075-148 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to TIS 075-148 when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TIS 075-148 you can contact the distributor directly for product support, shipping queries etc.

Is the TIS 075-148 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TIS 075-148 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for TIS 075-148.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TIS 075-148 often in real-time on the comparison pages.

What if I can't find stock of TIS 075-148?

You can fill out our help required form which you can use to request a quote for TIS 075-148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay