Status: | Unknown |
---|---|
Series: | TIS Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 75W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 3A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 93V AC to 264V AC |
Power Supply Output Type | Fixed |
Product Range | TIS Series |
SVHC | No SVHC (27-Jun-2018) |
Applications | Industrial |
Approval Bodies | CE UL |
External Depth | 56.7mm |
External Length / Height | 114.6mm |
External Width | 90mm |
Height | 114.6mm |
Input Frequency | 63Hz |
Input Voltage AC Max | 264VAC |
Input Voltage AC Min | 93VAC |
Length | 56.7mm |
Line Regulation | 0.2% |
Load Regulation | 1% |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Output Current | 3A |
Output Power | 75W |
Output Ripple Voltage pk-pk | 50mV |
Output Voltage | 24V |
Power Rating | 75W |
Power Supply Type | Switch Mode |
Supply Frequency Max | 63Hz |
Supply Frequency Min | 47Hz |
Supply Voltage | 230V |
Din Rail Mount Power Supply, Fixed, 93 V, 264 V, 75 W, 24 V, 3 A Rohs Compliant: Yes |Traco Power TIS 075-124 | Newark Electronics |
PSU, DIN RAIL, 75W, 24V | element14 |
Where can I find additional details, specifications and documents for a TIS 075-124?
Additional datasheets, footprints and schematics for TIS 075-124 are listed on our Part Details page. You can also find images and similar parts to TIS 075-124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIS 075-124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIS 075-124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIS 075-124 fall under?
The TIS 075-124 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to TIS 075-124 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIS 075-124 you can contact the distributor directly for product support, shipping queries etc.
Is the TIS 075-124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIS 075-124 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TIS 075-124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIS 075-124 often in real-time on the comparison pages.
What if I can't find stock of TIS 075-124?
You can fill out our help required form which you can use to request a quote for TIS 075-124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.