IC Interface Type | UART |
---|---|
Interface Applications | IrDA Standard Protocol |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 6V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 1000 |
Communication Function | IrDA Decoder / Encoder |
Data Rate | 115Kbps |
Data Rate Max | 115Kbps |
No. of Channels | 1Channels |
No. of I/O's | 4I/O's |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 1mA |
Supply Voltage DC Max | 5.5V |
Supply Voltage Range | 2.7V to 5.5V |
Termination Type | Surface Mount Device |
Standalone IrDA Encoder & Decoder | Texas Instruments |
Ic, Irda Encoder & Decoder | Newark Electronics |
IC, IRDA ENCODER & DECODER | element14 |
IC IRDA TX/RX 4MBPS 3V 8-PIN SOP | Dan-Mar Components |
Where can I find additional details, specifications and documents for a TIR1000PSR .?
Additional datasheets, footprints and schematics for TIR1000PSR . are listed on our Part Details page. You can also find images and similar parts to TIR1000PSR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIR1000PSR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIR1000PSR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIR1000PSR . fall under?
The TIR1000PSR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TIR1000PSR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIR1000PSR . you can contact the distributor directly for product support, shipping queries etc.
Is the TIR1000PSR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIR1000PSR . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TIR1000PSR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIR1000PSR . often in real-time on the comparison pages.
What if I can't find stock of TIR1000PSR .?
You can fill out our help required form which you can use to request a quote for TIR1000PSR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.