Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
110
in stock
|
Buy Now | |
Farnell
from US$0.68
|
49,379
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
5,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
4,891
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
4,347
in stock
|
Buy Now | |
element14
from US$0.45
|
738
in stock
|
Buy Now | |
Avnet Silica
-
|
10,800
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Distrelec
from US$0.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
250 V to 400 V (Min) VCEO(sus) |
1 A Rated Collector Current |
Popular TO-220 Plastic Package |
This Device is Pb-Free and are RoHS Compliant |
TRANSISTOR, BIPOL, NPN, 400V, TO-220AB-3 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 400V |
Transition Frequency ft | 10MHz |
Power Dissipation Pd | 40W |
DC Collector Current | 1A |
DC Current Gain hFE | 150hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Collector Emitter Saturation Voltage Vce(on) | 1V |
Current Ic Continuous a Max | 1A |
Current Ic hFE | 150mA |
Gain Bandwidth ft Typ | 10MHz |
Hfe Min | 30 |
Termination Type | Through Hole |
TIP50 Series NPN 400 V 1 A Flange Mount Silicon Switching Transistor - TO-220AB | Future Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
Ptd High Voltage Rohs Compliant: Yes |Stmicroelectronics TIP50. | Newark Electronics |
NPN power transistor,TIP50 1A TO-220 | RS |
Transistor GP BJT NPN 400V 1A 3-Pin TO-220 Tube | Avnet Silica |
ST Power Transistor, NPN, 400V, TO-220 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 400V |
Transition Frequency ft | 10MHz |
Power Dissipation Pd | 40W |
DC Collector Current | 1A |
DC Current Gain hFE | 30hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 1A |
Collector Emitter Saturation Voltage Vce(on) | 1V |
Continuous Collector Current Ic Max | 1A |
Current Ic @ Vce Sat | 1A |
Current Ic Continuous a Max | 1A |
Current Ic hFE | 1A |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 10MHz |
Gain Bandwidth ft Typ | 10MHz |
Hfe Min | 10 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 40W |
Voltage Vcbo | 500V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
TRANSISTOR, NPN, TO-220 | element14 |
Where can I find additional details, specifications and documents for a TIP50?
Additional datasheets, footprints and schematics for TIP50 are listed on our Part Details page. You can also find images and similar parts to TIP50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP50 fall under?
The TIP50 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP50 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP50 you can contact the distributor directly for product support, shipping queries etc.
Is the TIP50 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP50 have stock available?
Authorised distributors including Farnell, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TIP50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP50 often in real-time on the comparison pages.
What if I can't find stock of TIP50?
You can fill out our help required form which you can use to request a quote for TIP50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.