Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
3,366
in stock
|
Buy Now | |
element14
from US$0.33
|
3,366
in stock
|
Buy Now | |
Farnell
from US$0.31
|
3,366
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
1,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
201
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
44
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
250 V to 400 V (Min) VCEO(sus) |
1 A Rated Collector Current |
Popular TO-220 Plastic Package |
Pb-Free Packages are Available |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 250V |
Transition Frequency ft | 10MHz |
Power Dissipation Pd | 40W |
DC Collector Current | 1A |
DC Current Gain hFE | 150hFE |
No. of Pins | 3Pins |
Transistor, Npn, 250V, 1A, To-220 | Newark Electronics |
TRANSISTOR, NPN, 250V, 1A, TO-220 | element14 |
TIP47 Series 250 V 1 A NPN Through Hole Silicon Switching Transistor - TO-220 | Future Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
ST Power Transistor, NPN, 250V, TO-220 | Distrelec |
NPN power transistor,TIP47 1A TO-220 | RS |
Transistor GP BJT NPN 250V 1A 3-Pin TO-220 Tube | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 250V |
Transition Frequency ft | 10MHz |
Power Dissipation Pd | 40W |
DC Collector Current | 1A |
DC Current Gain hFE | 30hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 1A |
Collector Emitter Saturation Voltage Vce(on) | 1V |
Continuous Collector Current Ic Max | 1A |
Current Ic @ Vce Sat | 1A |
Current Ic Continuous a Max | 1A |
Current Ic hFE | 1A |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 10MHz |
Gain Bandwidth ft Typ | 10MHz |
Hfe Min | 10 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 40W |
Voltage Vcbo | 350V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a TIP47?
Additional datasheets, footprints and schematics for TIP47 are listed on our Part Details page. You can also find images and similar parts to TIP47 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP47 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP47 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP47 fall under?
The TIP47 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP47 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP47 you can contact the distributor directly for product support, shipping queries etc.
Is the TIP47 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP47 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for TIP47.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP47 often in real-time on the comparison pages.
What if I can't find stock of TIP47?
You can fill out our help required form which you can use to request a quote for TIP47 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.